Acer logo

Acer AT3246-DTV 32" HD Black, Silver 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78835
Info modified on:
07 Nov 2024, 16:29:36
Short summary description Acer AT3246-DTV 32" HD Black, Silver 500 cd/m²:

Acer AT3246-DTV, 32", 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Acer AT3246-DTV 32" HD Black, Silver 500 cd/m²:

Acer AT3246-DTV. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.