Acer logo

Acer AT4220 42" HD Black, Silver 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133035
Info modified on:
07 Nov 2024, 16:31:48
Short summary description Acer AT4220 42" HD Black, Silver 500 cd/m²:

Acer AT4220, 42", 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Acer AT4220 42" HD Black, Silver 500 cd/m²:

Acer AT4220. Display diagonal: 42", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.