Acer logo

Acer AT3220 32" HD Black, Silver 400 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167681
Info modified on:
07 Nov 2024, 16:14:30
Short summary description Acer AT3220 32" HD Black, Silver 400 cd/m²:

Acer AT3220, 32", 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Acer AT3220 32" HD Black, Silver 400 cd/m²:

Acer AT3220. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.