Acer logo

Acer AT2002 20" SVGA Black, Gray 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72908
Info modified on:
07 Nov 2024, 11:38:35
Short summary description Acer AT2002 20" SVGA Black, Gray 450 cd/m²:

Acer AT2002, 20", 800 x 600 pixels, SVGA, LCD, Black, Gray

Long summary description Acer AT2002 20" SVGA Black, Gray 450 cd/m²:

Acer AT2002. Display diagonal: 20", Display resolution: 800 x 600 pixels, HD type: SVGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.