Acer logo

Acer AT4202P 42" SVGA Black, Silver 1300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
275576
Info modified on:
24 Nov 2024, 13:06:52
Long product name Acer AT4202P 42" SVGA Black, Silver 1300 cd/m²:

42"/105cm plasma, widescreen, 1300nits Brightness, 852x480 Resolution, 10000:1 contrast ratio, 68.7M colors, 4W+4W speakers, 160 degree viewing angle, PIP/PBP (with scart and vga), Teletext 1.5, 3 x SCART, 1x D-Sub, 1x DVI, 1x Audio, 1x Headphone, Comb. filter, with Empowering function

Acer AT4202P 42" SVGA Black, Silver 1300 cd/m²:

The Acer AT4202P is a dream come true for quality conscious customers who long for highest quality TV experience in the quietness of their living room. As the new 42-inch Acer Plasma is completely fan-less, the AT4202P guarantees a truly discreet high-quality visual experience. Cinema lovers know that when every detail is rendered at its best, with rich colours, the deepest blacks, and the finest contrast even in low-light scenes, every single movie frame can have a breathtaking visual impact. The new AT4202P from Acer has given new shape to digital vision, empowering every Digital Home with a design masterpiece that delivers a brand new cinematic vision at 10.000:1 contrast ratio and 1073,7 million colours.

Short summary description Acer AT4202P 42" SVGA Black, Silver 1300 cd/m²:

Acer AT4202P, 42", 852 x 480 pixels, SVGA, LED, Black, Silver

Long summary description Acer AT4202P 42" SVGA Black, Silver 1300 cd/m²:

Acer AT4202P. Display diagonal: 42", Display resolution: 852 x 480 pixels, HD type: SVGA, Display technology: LED, Display brightness: 1300 cd/m². Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.