Acer logo

Acer AL2671W 26" LCD TV 26" WXGA Silver 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208666
Info modified on:
14 Mar 2024, 15:16:07
Guarantee:
2 Years
Long product name Acer AL2671W 26" LCD TV 26" WXGA Silver 450 cd/m²:

AL2671W, 26" Widescreen LCD-TV 66cm / 1280 x 768 / 600:1 / 16ms / 3D + SRS WOW / 2 x SCART, DVI-D (HDCP), D-Sub, Composite AV, HD-Ready TV

Acer AL2671W 26" LCD TV 26" WXGA Silver 450 cd/m²:

The new Acer AL2671W LCD TV is a stylish window to broadcast and video content, designed for quality-conscious home entertainment enthusiasts looking for easy access to Acer’s advanced TFT technologies, innovative designs and superior ergonomics in the comfort of their own Digital Homes.

- Sophisticated 3D Motion-adaptive de-interlacing from SDTV resolutions to HDTV (1080i) resolution;
- 2D/3D Comb Filter ensures the best possible image is delivered;
- Un-linear image scaling and shaping brings the best performance and viewing comfort to this Acer LCD TV, providing alternative (normal, wide, panorama and letterbox modes) viewing experiences;
- 3: 2/2: 2 pull down recovery can accurately transfer cinema image quality to the Acer LCD TV;
- Teletext for accurate subtitle display;
- Watch different programs simultaneously using Picture In Picture (PIP) and Picture By Picture (PBP);
- Ease-of-use graphic OSD and remote controller;
- Wide-ranging signals and connections supported;
- Excellent audio performance derived from WOW Technology. WOW is comprised of SRS, TruBass and FOCUS technologies to enhance 3D sound, bass performance and to produce a wider sound field;
- Smart Sleep Timer Function.

Short summary description Acer AL2671W 26" LCD TV 26" WXGA Silver 450 cd/m²:

Acer AL2671W 26" LCD TV, 26", 1280 x 768 pixels, WXGA, LCD, Silver

Long summary description Acer AL2671W 26" LCD TV 26" WXGA Silver 450 cd/m²:

Acer AL2671W 26" LCD TV. Display diagonal: 26", Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product color: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.