Acer logo

Acer X223W computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136482
Info modified on:
22 Aug 2022, 16:24:27
Short summary description Acer X223W computer monitor 22" 1680 x 1050 pixels Black:

Acer X223W, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description Acer X223W computer monitor 22" 1680 x 1050 pixels Black:

Acer X223W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.