Acer logo

Acer S1 S181HL Gb computer monitor 18.5" 1366 x 768 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87631
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer S1 S181HL Gb computer monitor 18.5" 1366 x 768 pixels HD Black:

Acer S1 S181HL Gb, 18.5", 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description Acer S1 S181HL Gb computer monitor 18.5" 1366 x 768 pixels HD Black:

Acer S1 S181HL Gb. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.