Acer logo

Acer Essential P186HL computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58211
Info modified on:
19 Feb 2024, 19:05:51
Short summary description Acer Essential P186HL computer monitor 18.5" 1366 x 768 pixels Black:

Acer Essential P186HL, 18.5", 1366 x 768 pixels, LED, 5 ms, Black

Long summary description Acer Essential P186HL computer monitor 18.5" 1366 x 768 pixels Black:

Acer Essential P186HL. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.