Acer logo

Acer G185HV computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159553
Info modified on:
22 Aug 2022, 16:25:27
Short summary description Acer G185HV computer monitor 18.5" 1366 x 768 pixels Black:

Acer G185HV, 18.5", 1366 x 768 pixels, 5 ms, Black

Long summary description Acer G185HV computer monitor 18.5" 1366 x 768 pixels Black:

Acer G185HV. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.