Acer logo

Acer G195HQVb computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76602
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer G195HQVb computer monitor 18.5" 1366 x 768 pixels Black:

Acer G195HQVb, 18.5", 1366 x 768 pixels, 5 ms, Black

Long summary description Acer G195HQVb computer monitor 18.5" 1366 x 768 pixels Black:

Acer G195HQVb. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.