Acer logo

Acer S222HQL computer monitor 21.5" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143925
Info modified on:
22 Aug 2022, 16:26:46
Short summary description Acer S222HQL computer monitor 21.5" 1920 x 1080 pixels Black:

Acer S222HQL, 21.5", 1920 x 1080 pixels, 5 ms, Black

Long summary description Acer S222HQL computer monitor 21.5" 1920 x 1080 pixels Black:

Acer S222HQL. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.