Acer logo

Acer H213H bmd computer monitor 21.5" 1920 x 1080 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84349
Info modified on:
22 Aug 2022, 16:25:47
Short summary description Acer H213H bmd computer monitor 21.5" 1920 x 1080 pixels HD Black:

Acer H213H bmd, 21.5", 1920 x 1080 pixels, HD, 5 ms, Black

Long summary description Acer H213H bmd computer monitor 21.5" 1920 x 1080 pixels HD Black:

Acer H213H bmd. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.