Acer logo

Acer X233H bid computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260420
Info modified on:
22 Aug 2022, 16:27:21
Short summary description Acer X233H bid computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer X233H bid, 23", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer X233H bid computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer X233H bid. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.