Acer logo

Acer V233H AJbmd computer monitor 23" 1920 x 1080 pixels HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88962
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer V233H AJbmd computer monitor 23" 1920 x 1080 pixels HD Black:

Acer V233H AJbmd, 23", 1920 x 1080 pixels, HD, 5 ms, Black

Long summary description Acer V233H AJbmd computer monitor 23" 1920 x 1080 pixels HD Black:

Acer V233H AJbmd. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.