Acer logo

Acer Design S235HL bii computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127554
Info modified on:
22 Aug 2022, 16:25:16
Short summary description Acer Design S235HL bii computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer Design S235HL bii, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer Design S235HL bii computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer Design S235HL bii. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.