Acer logo

Acer S232HL Abid computer monitor 23" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94133
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer S232HL Abid computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer S232HL Abid, 23", 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description Acer S232HL Abid computer monitor 23" 1920 x 1080 pixels Full HD Black:

Acer S232HL Abid. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.