Acer logo

Acer S0 S230HL Abii LED display 23.6" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115468
Info modified on:
25 Nov 2022, 10:14:47
Short summary description Acer S0 S230HL Abii LED display 23.6" 1920 x 1080 pixels Full HD LCD Black:

Acer S0 S230HL Abii, 23.6", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer S0 S230HL Abii LED display 23.6" 1920 x 1080 pixels Full HD LCD Black:

Acer S0 S230HL Abii. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.