Acer logo

Acer H233H bmid computer monitor 23" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62965
Info modified on:
22 Aug 2022, 16:24:51
Short summary description Acer H233H bmid computer monitor 23" 1920 x 1080 pixels Black:

Acer H233H bmid, 23", 1920 x 1080 pixels, 5 ms, Black

Long summary description Acer H233H bmid computer monitor 23" 1920 x 1080 pixels Black:

Acer H233H bmid. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.