Acer logo

Acer G24 computer monitor 24" 1920 x 1200 pixels Copper

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69178
Info modified on:
22 Aug 2022, 16:26:21
Short summary description Acer G24 computer monitor 24" 1920 x 1200 pixels Copper:

Acer G24, 24", 1920 x 1200 pixels, 2 ms, Copper

Long summary description Acer G24 computer monitor 24" 1920 x 1200 pixels Copper:

Acer G24. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 2 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Copper

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.