Acer logo

Acer F-19 19i Ferrari LCD with CrystalBrite TV Tuner S-Video DVI & Ana computer monitor 19" 1280 x 1024 pixels Black

Data-sheet quality:
created/standardized by Icecat
Product views:
79874
Info modified on:
22 Aug 2022, 16:25:07
Short summary description Acer F-19 19i Ferrari LCD with CrystalBrite TV Tuner S-Video DVI & Ana computer monitor 19" 1280 x 1024 pixels Black:

Acer F-19 19i Ferrari LCD with CrystalBrite TV Tuner S-Video DVI & Ana, 19", 1280 x 1024 pixels, 8 ms, Black

Long summary description Acer F-19 19i Ferrari LCD with CrystalBrite TV Tuner S-Video DVI & Ana computer monitor 19" 1280 x 1024 pixels Black:

Acer F-19 19i Ferrari LCD with CrystalBrite TV Tuner S-Video DVI & Ana. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.