Acer MONITOR AL1511 15 LCD OSD ANALOOG TCO 99, 15", 1024 x 768 pixels, LCD, 25 ms
Acer MONITOR AL1511 15 LCD OSD ANALOOG TCO 99. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 125°