Acer logo

Acer AL1714b computer monitor 17" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87752
Info modified on:
22 Aug 2022, 16:27:49
Short summary description Acer AL1714b computer monitor 17" 1280 x 1024 pixels Black:

Acer AL1714b, 17", 1280 x 1024 pixels, 6 ms, Black

Long summary description Acer AL1714b computer monitor 17" 1280 x 1024 pixels Black:

Acer AL1714b. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 6 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.