Acer MONITOR AL1714 17IN LCD ANALOG WHITE, 17", 1280 x 1024 pixels, LCD, 14 ms
Acer MONITOR AL1714 17IN LCD ANALOG WHITE. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°