Acer logo

Acer S273HL bmii computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105000
Info modified on:
22 Aug 2022, 16:25:46
Short summary description Acer S273HL bmii computer monitor 27" 1920 x 1080 pixels Full HD Black:

Acer S273HL bmii, 27", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Acer S273HL bmii computer monitor 27" 1920 x 1080 pixels Full HD Black:

Acer S273HL bmii. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.