Acer logo

Acer B273H computer monitor 27" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102894
Info modified on:
22 Aug 2022, 16:25:17
Short summary description Acer B273H computer monitor 27" 1920 x 1080 pixels Black:

Acer B273H, 27", 1920 x 1080 pixels, 5 ms, Black

Long summary description Acer B273H computer monitor 27" 1920 x 1080 pixels Black:

Acer B273H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.