Acer logo

Acer X243W computer monitor 24" 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62054
Info modified on:
22 Aug 2022, 16:26:35
Short summary description Acer X243W computer monitor 24" 1920 x 1200 pixels Black:

Acer X243W, 24", 1920 x 1200 pixels, 5 ms, Black

Long summary description Acer X243W computer monitor 24" 1920 x 1200 pixels Black:

Acer X243W. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.