Acer logo

Acer V243HL computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214097
Info modified on:
22 Aug 2022, 16:27:00
Short summary description Acer V243HL computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer V243HL, 24", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer V243HL computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer V243HL. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.