Acer logo

Acer S0 S240HL LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76099
Info modified on:
14 Mar 2024, 18:52:20
Short summary description Acer S0 S240HL LED display 24" 1920 x 1080 pixels Full HD Black:

Acer S0 S240HL, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer S0 S240HL LED display 24" 1920 x 1080 pixels Full HD Black:

Acer S0 S240HL. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.