Acer logo

Acer S240HLbid computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91492
Info modified on:
02 Jan 2024, 16:02:26
Short summary description Acer S240HLbid computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer S240HLbid, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer S240HLbid computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer S240HLbid. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.