Acer logo

Acer B243HL computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197486
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Acer B243HL computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer B243HL, 24", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Acer B243HL computer monitor 24" 1920 x 1080 pixels Full HD Black:

Acer B243HL. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.