Acer logo

Acer Essential 223W EJbd computer monitor 22" 1680 x 1050 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63487
Info modified on:
31 May 2024, 09:34:55
Short summary description Acer Essential 223W EJbd computer monitor 22" 1680 x 1050 pixels HD Black:

Acer Essential 223W EJbd, 22", 1680 x 1050 pixels, HD, LCD, 5 ms, Black

Long summary description Acer Essential 223W EJbd computer monitor 22" 1680 x 1050 pixels HD Black:

Acer Essential 223W EJbd. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.