Acer logo

Acer P224W + notebook kit computer monitor 22" 1680 x 1050 pixels Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101760
Info modified on:
22 Aug 2022, 16:27:14
Short summary description Acer P224W + notebook kit computer monitor 22" 1680 x 1050 pixels Black:

Acer P224W + notebook kit, 22", 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description Acer P224W + notebook kit computer monitor 22" 1680 x 1050 pixels Black:

Acer P224W + notebook kit. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.