Acer logo

Acer P221W computer monitor 22" 1680 x 1050 pixels WSXGA+ LCD

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169359
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer P221W computer monitor 22" 1680 x 1050 pixels WSXGA+ LCD:

Acer P221W, 22", 1680 x 1050 pixels, WSXGA+, LCD, 2 ms

Long summary description Acer P221W computer monitor 22" 1680 x 1050 pixels WSXGA+ LCD:

Acer P221W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. VESA mounting

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.