Acer logo

Acer B223W computer monitor 22" 1680 x 1050 pixels Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98658
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Acer B223W computer monitor 22" 1680 x 1050 pixels Gray:

Acer B223W, 22", 1680 x 1050 pixels, 5 ms, Gray

Long summary description Acer B223W computer monitor 22" 1680 x 1050 pixels Gray:

Acer B223W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.