Acer logo

Acer X203H bd computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227173
Info modified on:
22 Aug 2022, 16:24:30
Short summary description Acer X203H bd computer monitor 20" 1600 x 900 pixels Black:

Acer X203H bd, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description Acer X203H bd computer monitor 20" 1600 x 900 pixels Black:

Acer X203H bd. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.