Acer logo

Acer Gateway HX2000 computer monitor 20" 1600 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93673
Info modified on:
22 Aug 2022, 16:25:10
Short summary description Acer Gateway HX2000 computer monitor 20" 1600 x 900 pixels Black:

Acer Gateway HX2000, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description Acer Gateway HX2000 computer monitor 20" 1600 x 900 pixels Black:

Acer Gateway HX2000. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.