Acer logo

Acer V203H computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122095
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer V203H computer monitor 20" 1600 x 900 pixels Black:

Acer V203H, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description Acer V203H computer monitor 20" 1600 x 900 pixels Black:

Acer V203H. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.