Acer logo

Acer G205HV BD computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239978
Info modified on:
19 Feb 2024, 19:05:11
Short summary description Acer G205HV BD computer monitor 20" 1600 x 900 pixels Black:

Acer G205HV BD, 20", 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description Acer G205HV BD computer monitor 20" 1600 x 900 pixels Black:

Acer G205HV BD. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.