Acer X193WB, 19", 1440 x 900 pixels, 5 ms, Black
Acer X193WB. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black