Acer logo

Acer Essential V193WLAObmd computer monitor 19" 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10647
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Essential V193WLAObmd computer monitor 19" 1440 x 900 pixels Black:

Acer Essential V193WLAObmd, 19", 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description Acer Essential V193WLAObmd computer monitor 19" 1440 x 900 pixels Black:

Acer Essential V193WLAObmd. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.