Acer logo

Acer V193W computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
355228
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer V193W computer monitor 19" 1440 x 900 pixels Black:

Acer V193W, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Acer V193W computer monitor 19" 1440 x 900 pixels Black:

Acer V193W. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.