Acer logo

Acer V193 DJbd computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85459
Info modified on:
19 Feb 2024, 19:05:36
Short summary description Acer V193 DJbd computer monitor 19" 1280 x 1024 pixels Black:

Acer V193 DJbd, 19", 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Acer V193 DJbd computer monitor 19" 1280 x 1024 pixels Black:

Acer V193 DJbd. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.