Acer logo

Acer V193 bm computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109579
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer V193 bm computer monitor 19" 1280 x 1024 pixels Black:

Acer V193 bm, 19", 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Acer V193 bm computer monitor 19" 1280 x 1024 pixels Black:

Acer V193 bm. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.