Acer logo

Acer P194W computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167712
Info modified on:
22 Aug 2022, 16:24:42
Short summary description Acer P194W computer monitor 19" 1440 x 900 pixels Black:

Acer P194W, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Acer P194W computer monitor 19" 1440 x 900 pixels Black:

Acer P194W. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.