Acer logo

Acer P193W computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146308
Info modified on:
08 May 2023, 14:11:31
Short summary description Acer P193W computer monitor 19" 1440 x 900 pixels Black:

Acer P193W, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Acer P193W computer monitor 19" 1440 x 900 pixels Black:

Acer P193W. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.