Acer logo

Acer P191W computer monitor 19" 1440 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197890
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer P191W computer monitor 19" 1440 x 900 pixels Black:

Acer P191W, 19", 1440 x 900 pixels, 5 ms, Black

Long summary description Acer P191W computer monitor 19" 1440 x 900 pixels Black:

Acer P191W. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.