Acer B193, 19", 1280 x 1024 pixels, 5 ms, Gray
Acer B193. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Gray