Acer logo

Acer AL1917 Csd 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216687
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer AL1917 Csd 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black:

Acer AL1917 Csd 19" LCD Monitor, 19", 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description Acer AL1917 Csd 19" LCD Monitor computer monitor 19" 1280 x 1024 pixels Black:

Acer AL1917 Csd 19" LCD Monitor. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.