Acer AL1916 Cb, 19", 1280 x 1024 pixels, 5 ms, Black
Acer AL1916 Cb. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product color: Black